Easy to Install and Use

The DMR1024X2 comes with all necessary mounting hardware. Included fasteners enable installation on walls with timber or masonry construction, including wooden studs, cinder blocks, bricks and concrete. Installation is simple: mount the rail, connect the display brackets, and mount the displays.

Gives Your Installation a Professional, Organized Look

Once displays are mounted, the DMR1024X2’s rail mount stays concealed behind them, giving your installation a professional, orderly appearance. Each mount can be adjusted independently along the rail and features 20° swivel, -15° to +15° tilt capability, and full 360° rotation. To minimize clutter and increase organization, dangling cables attach to the rail behind the displays.

Complies with VESA Standards

VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing industry-wide standards for products like flat-panel TVs and monitors. To comply with these standards, most manufacturers use a series of universal mounting hole patterns on the backs of the products. The DMR1024X2 is guaranteed to work with VESA-compliant displays with hole patterns of 75 mm x 75 mm and 100 mm x 100 mm. To ensure that the DMR1024X2 is right for you, measure the vertical and horizontal distances between the holes on the back of your display or refer to your display’s owner’s manual.

Comes Backed by a 5-Year Warranty

The DMR1024X2 comes with a 5-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.