IOGEAR's HD and Mini DisplayPort KVM Solution enables effortless control over 4 HDMI or Mini DisplayPort computers using a single USB keyboard, USB mouse and single high definition display (720P or 1080P) or HDTV. This bundle is perfect for a home office or small / medium size business, as it offers the flexibility of choosing between HD and/or Mini DisplayPort connections. The HDMI - Mini DisplayPort KVM bundle enables effortless control over 4 HD or Mini DisplayPort devices or computers using a single USB keyboard, USB mouse and single high definition display or HDTV. Use the included adaptors connect your Mini DisplayPort enabled Apple® MacBook®, MacBook Pro®, MacBook Air®, iMac® or Microsoft Surface™ to an external HDMI based projector or display.
Connect your high definition display with HDMI connections, HDTV (flat panel, plasma, DLP, digital TV) and data projectors. The 4-Port HD KVMP Switch is HDCP compliant and equipped with IOGEAR's DynaSync*. This feature reads and remembers the monitor's parameters (EDID), eliminating any delays or change in video resolution when switching between, or booting computers.
IOGEAR's advanced HDMI KVMP can increase efficiency and save equipment cost for applications where HD resolutions, large or widescreen monitors with HDMI connections are used and required:
IOGEAR's Mini DisplayPort to HDMI adapter supports the DisplayPort 1.1a standard, giving you the ability to send high resolution video up to 1920x1200 to your external HDMI display or projector. The 4-Port HDMI KVM Switch features two USB 2.0 peripheral ports for asynchronously sharing USB devices between your computers. The patented asynchronous switching allows the user to independently switch applications between the connected computers. You can run one application on one computer while running another application on the other. A powered USB hub may be attached to the peripheral ports for added functionality. This HD - Mini DisplayPort KVM bundle offers a simple Plug-N-Play out-of-box solution; including all cabling required for “Set-up and Go”!
IOGEAR's Mini DisplayPort to HDMI adapter supports audio pass through, eliminating the need for additional cabling to get audio signals from your Mini DisplayPort device to your HDTV or projector.