Add IP Access to Your KVM Switches and Control IT Installations from Anywhere

Control your high-density IT installation from anywhere on the globe with Tripp Lite’s B051-000 IP Access Device. The B051-000 IP Access Device adds IP functionality to a KVM switch or server that is not equipped with built-in IP capabilities and allows users full, BIOS-level control of a server or KVM switch via LAN, WAN or Internet. With features like SNMP protocol, RADIUS support and virtual media capability, you’ll never miss a network event or alarm, no matter how far from your equipment you are. This makes the B051-000 the ideal solution for high-density IT applications like data centers, server rooms and network closets. Industry-standard 128-bit SSL encryption protects your data, while a three-year warranty protects your hardware.

Complete Network Control, Premium Security and Vibrant Display Options

The unit features LAN, WAN and Internet access capabilities, plus an SNMP protocol for monitoring alarms and events that occur to equipment or on the network. Up to 64 user accounts can be programmed, with 32 concurrent logins allowed for team access. A serial port allows for remote control of serial devices. When used with power management devices, the B051-000 can remotely reboot or power cycle devices from any location. The B051-000 also contains a virtual media feature that allows the B051-000 to remotely access data on a USB or flash drive as if that drive was plugged into the user’s computer, as well as a message board feature that lets users communicate with each other and gives a user exclusive control of the KVM switch.

The B051-000 supports RADIUS, LDAP, LDAPS and MS Active Directory security protocols along with TCP/IP, HTTP, HTTPS, UDP, DHCP, SSL, ARP, DNS, ICMP, CHAP, PPP, 10Base-T and 100Base-T. Its low bandwidth requirements also allow the B051-000 to use an analog 56k modem when other networks are unavailable. For added security, 1024 bit RSA, 56 bit DES, 256 bit AED, and 128 bit SSL advanced security encryptions are used to prevent any breaches.

With a maximum resolution of 1600 x 1200 (60Hz) and 24-bit color depth support for remote sessions, the B051-000 provides premium display quality, meaning users will never miss a detail, even when physically separated hundreds or thousands of miles away from their network. The remote session can be viewed in full-screen or an adjustable window mode for multitasking and higher productivity.

Broad Compatibility, TAA-Compliant and Three-Year Warranty

The B051-000 supports RADIUS, LDAP, LDAPS and MS Active Directory security protocols along with TCP/IP, HTTP, HTTPS, UDP, DHCP, SSL, ARP, DNS, ICMP, CHAP, PPP, 10Base-T and 100Base-T. Its low bandwidth requirements also allow the B051-000 to use an analog 56k modem when other networks are unavailable. For added security, 1024 bit RSA, 56 bit DES, 256 bit AED, and 128 bit SSL advanced security encryptions are used to prevent any breaches.

With a maximum resolution of 1600 x 1200 (60Hz) and 24-bit color depth support for remote sessions, the B051-000 provides premium display quality, meaning users will never miss a detail, even when physically separated hundreds or thousands of miles away from their network. The remote session can be viewed in full-screen or an adjustable window mode for multitasking and higher productivity.

The B051-000 can be used with all Tripp Lite and most third-party KVM switches, making it the perfect add-on device to preserve existing investments in aging IT devices. A variety of operating systems can be used by the host computer, including DOS, Windows, Novell and Linux. The unit also provides BIOS-level access to servers, regardless of server condition and network connectivity, covering the entire spectrum of troubleshooting and crash scenarios.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.