The APC AP9630 UPS Network Management Card 2 allows users to monitor and control their APC UPS systems via secure network browsers or external command line interfaces. The card provides multiple-user access and multiple-language support, notifies users when problems occur, and includes individual password protection. The card is capable of operating on a network using IPv6 protocol, and features device encryption to securely connect via HTTPS/SSL, SSH (up to 2048-bit encryption), and SNMPv3. Through data and event logging, the card helps users identify and pinpoint problematic issues and trends. With the included PowerChute Network Shutdown software, information is kept safe during power outages.
What’s in the Box:
Users can monitor and control their APC UPS systems with both secure network browsers and external command line interfaces (either Telnet or Secure Shell) via the APC UPS Network Management Card 2. Users are able to reboot equipment with this accessibility, which saves them from having to dispatch technicians to remote locations.
The management card allows for multiple-user access, which supports simultaneous network web browsing for up to eight users and command line interface browsing for up to three users. It also provides support for up to ten different languages on the network web browser. The card also features password security for individual users, which helps prevent unauthorized access.
With the management card, users will be notified of any problems, which helps them ensure that these issues are dealt with in a timely manner. The card also allows users to customize the shutdown and reboot of equipment and UPS systems.
The management card includes a user friendly mechanism to remotely and seamlessly update UPS firmware via the web browser interface (SMX, SMT and SRT Smart-UPS only).
The management card features data logging, which identifies problematic trends and exports the data log for analysis. It also allows for event logging, which can pinpoint timing and sequence of events for any problems that need to be investigated.
The management card includes VMware Ready PowerChute Network Shutdown software, which helps keep business information safe by shutting down multiple servers in the event of a power outage. The software offers advanced integration support for VMware ESX/ESXi, and Microsoft Hyper-V.
APC warrants management cards to be free from defects for two years from the date of purchase.
APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.