Directly Connect Your Computer’s USB-C Port to a DVI Monitor

Newer tablets, laptops, Chromebook and MacBook notebooks and even desktop computers often have one or more USB-C (USB Type-C) ports, but come equipped with few others. Tripp Lite’s USB-C to DVI Adapter Cable directly connects a video source that supports USB DisplayPort Alternate Mode (Alt Mode) to your existing DVI monitor or projector. From a USB-C (or Thunderbolt 3) port on your device, you can:

  • Show the same video on your laptop and a second monitor.
  • Use a second monitor as your primary screen.
  • Extend video to a second monitor.
  • Share video in a conference room, classroom or auditorium setting.

Typical Applications

  • Use the USB-C port on a laptop or tablet to send video to a DVI monitor.
  • Replace a USB-C to DVI adapter and DVI device cable with an all-in-one cable to reduce clutter.
  • Make a MacBook or Chromebook compatible with a DVI monitor to avoid costly upgrades.
  • Connect to a large screen for meetings, presentations or trade shows.

Display High-Definition Video on a DVI Monitor

This adapter cable supports USB DisplayPort Alternate Mode for transmitting high-definition video:

- Video resolutions up to 1920 x 1080 at 60 Hz (including 1080p).

- 36-bit Deep Color (12 bits per channel).

- DVI digital transfer rates up to 6.75 Gbps (2.25 Gbps per channel).

- USB 3.1 Gen 1 data transfer rates up to 5 Gbps.

Eliminate the Need for a Separate Adapter

Male connectors on both ends of this adapter cable allow a direct connection. You don’t need a separate adapter or display cable.

- Single cable reduces clutter and streamlines installation.

- Plug-and-play operation means you don’t need software or drivers.

Take Advantage of Easy USB-C Connection

Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This cable’s USB-C connector provides a fast and easy connection to a USB-C port the first time, every time.


Sed bibendum ullamcorper
Nunc ac purus vel purus sodales feugiat. Donec aliquet et orci vel tincidunt. Cras sit amet facilisis risus, ut interdum libero.