Newer tablets, laptops, Chromebook and MacBook notebooks and even desktop computers often have one or more USB-C (USB Type-C) ports, but come equipped with few others. Tripp Lite’s USB-C to HDMI Adapter Cable directly connects a video source that supports USB DisplayPort Alternate Mode (Alt Mode) to your existing HDMI television, monitor or projector. From a USB-C (or Thunderbolt 3) port on your device, you can:
Typical Applications
Typical Applications
This adapter cable supports USB DisplayPort Alternate Mode for transmitting digital audio and ultra high-definition video:
- Video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.
- 36-bit Deep Color (12 bits per channel).
- Per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR).
- USB 3.1 Gen 1 data transfer rates up to 5 Gbps.
Male connectors on both ends of this adapter cable allow a direct connection. You don’t need a separate adapter or display cable.
- Single cable reduces clutter and streamlines installation.
- Plug-and-play operation means you don’t need software or drivers.
Take Advantage of Easy USB-C ConnectionUnlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This cable’s USB-C connector provides a fast and easy connection to a USB-C port the first time, every time. |