SMART2200VS SmartPro® 120V 2200VA 1.6kW Line-Interactive UPS, Tower, Network Card Options, USB, DB9 Serial


POWER PROTECTION AND BATTERY BACKUP
for servers and network hardware

This line-interactive UPS system protects your critical network systems from damage, downtime and data loss.

  • Battery backup powers critical systems during outages.
  • Advanced AVR corrects power sags (brownouts) and overvoltages.
  • Surge protection blocks harmful transient voltages.
  • LED indicators signal power, voltage correction, load level and battery charge state.
  • SNMP slot supports optional remote access and network management.
  • USB and serial ports connect to computers for power management.

Common Applications

Protect Servers and Network Hardware

Application Servers, Storage Servers, Database Servers, File Servers, Virtualization Servers, Proxy Servers, Web Servers, Media Servers, VoIP Servers, Network-Attached Storage, Network Switches, PoE Switches, Firewalls, Network Appliances, Bridges, Gateways, Routers

Reliable Battery Backup

  • Half-Load Runtime: This UPS system will support a 50% load (800 W) for up to 19 minutes.
  • Hot-Swappable Batteries: The internal batteries can be replaced without turning off the UPS system and disrupting the operation of connected equipment.


Advanced AVR and Surge/Noise Protection

In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.

All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise.

LED Control Panel

The intuitive multicolor LEDs display a variety of helpful and important information, including power status, voltage regulation status, connected load level, battery charge level and battery condition.

Flexible Management Options

There are several ways to manage this UPS system:

  • Use the diagnostic LEDs.
  • Use the HID-compliant USB port and your computer's built-in power management features.
  • Use the USB or serial port with Tripp Lite's free PowerAlert®
    software. PowerAlert provides enhanced features like automatic file
    saves, event notification, logging, advanced device control and an
    SNMP agent that supports centralized management.
    This UPS system is also compatible with the optional Network Card
    accessory. The Network Card allows you to connect the UPS system
    directly
    to Ethernet as a managed device with a variety of useful features:
    • Remote management via Web, SSH or telnet.
    • User-configurable alerts via SMS or email.
    • Reboots of unresponsive equipment at distant sites.
    • Support for mass configuration and updates.
    • Logging of power events, alerts and electrical data.