Easy to Set Up and Use

With no software, drivers or external power supply required, the B032-VU2’s plug-and-play setup gets your application up and running quickly. Simply connect your keyboard, mouse and monitor to the switch’s console ports, then connect the switch’s built-in cables to the appropriate ports on your computers. You can also connect a USB 1.1 hub (sold separately) to the switch’s mouse port to allow sharing of USB peripherals between computers. Once the B032-VU2 is installed, switching between computers is easy using the unit’s remote port selector. LEDs on the unit indicate which computer is selected.

Compatible with Major Operating Systems

The B032-VU2 is compatible with most major operating systems, including Windows, Mac, Sun and Linux. Its console mouse port supports most mouse drivers and multifunction mice.

Requires No Desk Space for Installation

Because of its compact, cable-style design, no desk space is required for installation of the B032-VU2. This makes it perfect for a wide variety of home, office, gaming and multimedia applications.

Product Summary

- Cable-style KVM switch with built-in 3 ft. VGA and USB cables.

- Access and control two desktop or laptop computers with one VGA monitor, USB keyboard and USB mouse.

Supports video resolutions up to 2048 x 1536.

- Allows switching between computers via the unit’s remote port selector (with 6 ft. cable).

- Adding an optional USB 1.1 hub (sold separately) allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives.

- Compatible with Windows, Mac and Linux.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.