Don't Accept Imitators—Look for Genuine Tripp Lite Packaging!

Accept no substitutes! To ensure that the Tripp Lite cable you purchase will deliver the superior performance you expect, purchase it directly through Amazon.com. Your cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchased is a genuine Tripp Lite product. And if you don't see this packaging, it's not a genuine Tripp Lite cable!


The Smart Solution for Local Area Networks

This genuine Tripp Lite N520-Series fiber optic cable is the ideal solution for networks in need of fast, clear signal transmission up to the latest in industry standards. With attenuation loss that meets or exceeds current standards, fiber made from glass instead of polymer and documented insertion loss testing on every connector, Tripp Lite's fiber optic patch cables are ideal for high-density, demanding network applications. The N520-Series comes in lengths from one to 152 meters to fit a variety of installations.

LC/LC Connectors

The N520-Series comes with widely compatible dual LC connectors that are thoroughly tested to ensure they meet Tripp Lite's stringent insertion loss standards. The connectors' edges are also beveled and color coded for easy and secure connection throughout your network. The N520-Series is optimized for gigabit and 10 Gbps networks and is also backward compatible with 62.5 micron fiber.

Superior Quality Assures Error-Free Signal Transfer

The N520-Series is manufactured using top quality materials. With 50/125 duplex fiber, a FDDI and OFNR-rated PVC jacket, sturdy connectors and fiber made from glass instead of a polymer, Tripp Lite's fiber optic cables are made to last in high-demand data center and networking applications. The N520-Series is compliant with RoHS (Reduction of Hazardous Substances) standards, reflecting Tripp Lite's commitment to environmental responsibility.