The DS-MBZA is a prepackaged assortment, consisting of two DS-MBZ adaptors and additional mounting hardware, to easily add a display to an existing Peerless-AV® Menu Board Mount. Peerless-AV’s quick service restaurant (QSR) Menu Board Mountsare designed to create a seamless mounting surface through connecting wall plates. Continuous and fixed tilt options allow all displays to be tilted at the same angle with ease, creating a flawless alignment. The QSR Menu Board Mounts allow for tool-less height adjustment and four-corner depth adjustment to alleviate issues with wall imperfections and fine-tuning. The kickstand feature holds the bottom of the display away from the wallduring cable connection, reducing installation time and cost. Available in landscape and portrait design options, Peerless-AV offers a one-to-one ordering process, making the QSR Menu Board Mounts the perfect mounting solution.
Features