PDUMH30HV Horizontal 2U Metered Rack PDU Supports 30A Maximum Capacity at 208/240V

Do you need an efficient, reliable way to distribute, monitor and manage power in an IT environment? Tripp Lite's PDUMH30HV Metered Power Distribution Unit is the perfect solution! It provides 18 outlets (16 x C13, 2 x C19) in two load banks with independent circuit breakers, plus a dual digital meter that displays continuous power consumption for each bank, enabling IT personnel to monitor the PDU's load on site. The PDUMH30HV features an all-metal housing and a switchless design to prevent accidental shutoff. Included cord retention brackets keep vital equipment securely plugged in. The PDUMH30HV is suitable for 2U rackmount installation as well as wall-mount, workbench, under-counter and similar installations. For peace of mind, the PDUMH30HV comes with a lifetime product warranty.

Optimized for Demanding Applications

The PDUMH30HV is designed for reliable distribution of AC power to supported equipment in IT, industrial and similar applications. It features a rugged all-metal case, high-quality outlets, a 30A circuit breakers and a switchless design to prevent accidental shutoff.

Reliable Network-Grade Power Distribution


Unfiltered electrical pass-through makes the PDUMH30HV ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets, and more. It provides 18 outlets (16 x C13, 2 x C19) outlets and a 12-ft. cord with locking L6-30P plug to prevent accidental disconnection.

Dual Digital Current Meter

Assure proper load balance with the PDUMH30HV's easy to read, dual digital LED meter that displays the total connected equipment load separately for each load bank. This meter enables IT personnel to monitor the total load on the PDU in real time, allowing more equipment to be safely connected with no danger of overloading the PDU or its individual power supply circuits. Plus, the outlets are factory programmed for sequential turn-on when the PDU is first powered on to prevent inrush-related equipment interaction on start-up and safeguard against costly overloads.

High-Current Input and Worldwide Compatibility

The PDUMH30HV features 208/240V and 230V input and output power capacity, making it ideal for a wide range of IT applications worldwide.

Versatile Installation Options

The PDUMH30HV is easy to integrate with a wide range of data center and network applications. It is suitable for 2U installation in standard 19-inch rack enclosures as well as wall-mount, workbench, under-counter and similar installations.

Switchless Design

The PDUMH30HV's switchless design prevents accidental shutoff and safeguards against downtime due to human error. The L6-30P plug locks into place to maintain a secure connection.