The APC Smart-UPS SURTD5000RMXLP3U provides online, double-conversion power protection and reliable battery backup ideal for servers, voice/data networks, medical labs, and light industrial applications. This versatile UPS was developed for unstable power conditions worldwide, offering the high-power density necessary to support power-hungry, business-critical devices. The addition of hot-swappable plug-and-play battery packs allows the Smart-UPS SURTD5000RMXLP3U to scale instantly, supporting critical electronic devices for hours, not minutes, when power conditions are severe. The accompanying free PowerChute Network Shutdown management software provides convenient monitoring and control of your UPS including safe operating system shutdown if the unit is unattended, while the included AP9631 SmartSlot Network Management Card allows you to access the UPS remotely.
With a 4,000-watt/5,000-volt ampere output power capacity, advanced management features, and intelligent battery management maximizing runtime, this rack/tower convertible UPS offers proven performance for the most challenging power conditions.
At a Glance:
Capable of supporting large power loads such as server racks and medical lab equipment, the APC Smart-UPS SURTD5000RMXLP3U is designed for reliable use during unstable and severe power conditions. This UPS supports 208V input voltage while supplying simultaneous 208V and 120V output voltages. It offers reliable battery backup to up to six devices. Double-conversion architecture provides tight voltage regulation, frequency regulation, and zero transfer time to the battery during challenging power events.
Clean and Uninterrupted Power
This APC Smart-UPS supplies network-grade power conditioning to protect connected devices from damaging surges, spikes, lightning, and disruptive noise. Connected equipment will receive clean, uninterrupted power, even when generator power is being used. The SURTD5000RMXLP3U can also be configured with hot-swappable plug-and-play batteries to instantly extend runtime when critical systems require long periods of battery backup.
The APC Smart-UPS SURTD5000RMXLP3U is equipped to maximize battery life by regulating charge voltage according to battery temperature and conducting automatic periodic self-tests. These self-tests dynamically assess the current conditions of your UPS battery and notify you of any impending replacement, effectively enabling you to proactively manage your IT environment so you and your business can more easily avoid downtime. An advanced 16-segment LED display quickly shows unit and power status that can be understood easily through visual indicators.
This UPS comes preinstalled with an APC AP9631 SmartSlot Network Management Card. This card enables remote UPS management and environmental monitoring by connecting the UPS directly to the network. Up to eight users can simultaneously access the user interface via web browser to quickly and easily access the UPS, and up to three users can access the network command line interface.
Rack-Tower Convertible for Easy Installation
The APC Smart-UPS SURTD5000RMXLP3U easily converts between tower and rackmount installation, letting you choose the right setup for your individual needs and protecting your initial investment if you need to switch environments.
PowerChute Software for Simple Management and Control
The accompanying PowerChute Network Shutdown software provides UPS management, safe system shutdown, and innovative energy management capabilities for your APC Smart-UPS SURTD5000RMXLP3U. In the event of an extended power outage, graceful unattended shutdown ensures no information is lost and time to recovery is minimized.
2-Year Warranty
This Smart-UPS SURTD5000RMXLP3U is covered by a two-year limited warranty to repair or replace the unit.
|
Watts
|
Runtime
|
|
|---|---|---|
|
200 watts
|
182 minutes
|
|
|
500 watts
|
76 minutes
|
|
|
700 watts
|
54 minutes
|
|
|
900 watts
|
40 minutes
|
|
|
1000 watts
|
36 minutes
|
|
|
1300 watts
|
26 minutes
|
|
|
1600 watts
|
20 minutes
|
|
|
2000 watts
|
15 minutes
|
|
|
2500 watts
|
11 minutes
|
|
|
3000 watts
|
8 minutes
|
|
|
3400 watts
|
7 minutes
|
|
|
4000 watts
|
5 minutes
|
APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.