The low-cost N821-10M-MG-T provides four times more bandwidth than conventional 62.5 µm multimode fiber and performance rivaling that of singlemode cable. Colored magenta for immediate identification as an OM4 cable, the N821-10M-MG-T is backward compatible with existing 50/125 fiber. It’s often used with vertical-cavity surface-emitting laser (VCSEL) and LED laser light sources.
Dual male LC connectors are thoroughly tested to meet stringent insertion loss standards. Premium-grade ceramic ferrules are designed specifically to handle applications of 10 Gb or higher.
Push/pull tab connectors are easily accessible in high-density data center applications and make the cable easy to install and remove with one hand. Just grab the tab to insert the cable or pull it out.
The low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making the N821-10M-MG-T perfect for poorly ventilated areas. The slim, space-saving uniboot design is easy to manage through ceilings, walls and ducts. The sturdy plastic housing is built to last a long time. The cable meets current IEEE 802.3ae and TIA LOMMF standards.