The 8-Port Gigabit GREENnet Mini Switch, model TEG-S80g, provides high-bandwidth performance, ease-of-use, and reliability, all from a tiny and durable metal enclosure, while reducing power consumption. GREENnet technology automatically adjusts power consumption as needed, resulting in substantial energy savings. Embedded GREENnet technology works right out of the box with no management requirement. TEG-S80g This space-saving metal mini switch is designed to fit into any desktop setup and is small enough to fit into your pocket. It’s ideal for both a minimalist desk setup or a desk packed with gear. Boost office network efficiency and eliminate network congestion with gigabit speeds and a total switching capacity of 16Gbps with full-duplex mode. Integrate this sturdy mini switch for reliable high-speed network connectivity.

FEATURES

Energy Savings

Embedded GREENnet technology provides cost savings and reduces power consumption. It works right out of the box with no management required.

Gigabit Speeds

Eight gigabit ports provide high-speed network connections to devices, and a 16Gbps switching capacity allows data traffic to flow smoothly, reducing traffic bottlenecks.

Compact Design

With a compact metal housing design, this mini switch is well-suited for desktop or wall mount installations. Its fanless design is perfect for quiet environments that require silent operation.

Easy Installation

No configuration needed, simply connect network devices to this gigabit mini switch

Gigabit Ports

Equipped with eight gigabit Ethernet ports

Switching Capacity

16Gbps switching capacity

Fanless

Fanless design lowers energy consumption and eliminates operating noise

Housing Design

Compact and lightweight metal housing

Wall Mountable

Features a convenient wall mountable design for greater installation flexibility

Jumbo Frame

Send larger packets, or Jumbo Frames (up to 9KB), for increased performance

LED Indicators

LED indicators convey port status

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3az
Device Interface
  • 8 x Gigabit ports
  • LED indicators
  • Wall mountable
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Switch fabric: 16Gbps
  • RAM buffer: 192KB
  • MAC address table: 4K entries
  • Jumbo Frames: 9KB
  • Forwarding mode: Store and forward
  • Forwarding rate: 11.9Mpps (64-byte packet size)
Power
  • Input: 100 – 240V AC, 50/60 Hz
  • Output: 5V DC, 1A
  • Max. consumption: 3.2W
MTBF
  • 104,375 hours
Fan / Acoustics
  • Fanless
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 126 x 51.8 x 24mm (4.96 x 2.04 x 0.94 in.)
Weight
  • 0.176 kg (0.388 lbs.)
Certifications
  • CE
  • FCC
  • LVD
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TEG-S80g
  • Quick Installation Guide
  • Power adapter (5V, 1A)


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3az
Device Interface
  • 8 x Gigabit ports
  • LED indicators
  • Wall mountable
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Switch fabric: 16Gbps
  • RAM buffer: 192KB
  • MAC address table: 4K entries
  • Jumbo Frames: 9KB
  • Forwarding mode: Store and forward
  • Forwarding rate: 11.9Mpps (64-byte packet size)
Power
  • Input: 100 – 240V AC, 50/60 Hz
  • Output: 5V DC, 1A
  • Max. consumption: 3.2W
MTBF
  • 104,375 hours
Fan / Acoustics
  • Fanless
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 126 x 51.8 x 24mm (4.96 x 2.04 x 0.94 in.)
Weight
  • 0.176 kg (0.388 lbs.)
Certifications
  • CE
  • FCC
  • LVD
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS

  • TEG-S80g
  • Quick Installation Guide
  • Power adapter (5V, 1A)

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.


8-Port Gigabit GREENnet Mini Switch

  • 8 x Gigabit ports
  • 16Gbps switching capacity
  • Energy savings with GREENnet™ technology
  • Sturdy wall mountable metal mini switch
  • Fanless design eliminates operating noise
  • NDAA / TAA compliant (U.S. and Canada only)
  • Lifetime Warranty