ECO750UPS Ultra-Compact Standby UPS with Energy-Saving Outlets

Po wer Protection And Battery Backup f or home and office computers and electronics

This UPS system protects your valuable equipment from damage, downtime and data loss.

  • Battery backup supports equipment during outages.
  • Surge protection blocks harmful transient voltages.
  • The  USB interface connects to a computer for power management and automatic file saves.
  • The ultra-compact, low-profile case saves space.
  • Energy-saving outlets help prevent idle equipment from wasting electricity.

Key Features

Why is this UPS a Good Investment?

Computers and network hardware are under constant attack from power problems. Even a brief loss of power or a momentary surge can damage your equipment, corrupt your data and disrupt your network. This UPS system conditions incoming AC power to protect your equipment, provides enough battery backup to outlast most outages and allows your computer to shut down gracefully during extended blackouts, preventing data loss.

Energy-Saving Outlets

Every AC adapter and glowing LED represents a potential 'phantom load', which is electricity wasted by an idle device, even when it appears to be turned off. This UPS system helps eliminate phantom loads by automatically cutting power to special energy-saving outlets when your USB-connected computer shuts down or enters standby mode. Other outlets stay on to support devices that operate continuously, such as wireless routers. When your computer starts up again, the UPS automatically restores power to the energy-saving outlets and your entire system is ready to use.

Common Applications

P rotect Home and Office Computer Systems D esktop Computers, Workstations, Displays, Inkjet Printers, Modems, Wireless Routers, Hubs, Scanners, External Drives

Protect Home and Office Electronics HDTVs, DVRs, Video Game Consoles, Sound Systems, Streaming Media Players, Device/Battery Chargers

Reliable Battery Backup

  • Single Computer Run-Time: This UPS system will support an energy-efficient desktop computer and LCD monitor (100W load) for up to 26 minutes during an outage.
  • Half Load Run-Time: This UPS system will support a 50% load (225W) for up to 9.4 minutes.
  • Optimized Outlet Array: 6 outlets have both battery backup and surge/noise protection, and 6 have surge/noise protection without battery backup. The 'surge-only' outlets allow you to connect additional equipment without overloading the UPS or reducing the backup run-time available during an outage. Select outlets have extra-wide spacing to accommodate bulky AC adapters without blocking adjacent outlets.

Protection from Surges, Line Noise and Abnormal Voltages

This UPS system includes built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise. If AC line voltage is too high or too low for your equipment, the UPS system will also provide backup power to the battery-supported outlets until conditions improve or the battery is discharged.

Flexible Management Options

There are two ways to manage this UPS system:

  1. Use the HID-compliant USB interface and your computer's built-in power management features.
  2. Use the USB interface with Tripp Lite's free PowerAlert software.

PowerAlert provides enhanced features like automatic file saves, event notification, logging, advanced device control and a web accessory card that supports centralized management. You can download the latest version of PowerAlert at Tripp Lite's website.

Data Line Surge Protection

Data and audio/video lines connected to your equipment represent an unlocked 'back door,' allowing surges to enter and damage or destroy sensitive electronic components. In addition to protecting against surges on the AC power line, this UPS system protects your equipment against surges on a connected phone line.

  • The RJ11 jacks protect a phone, analog modem or DSL modem line.