Ultra-Compact Environmetnally Responsible Standby UPS with Energy-Saving Outlets

This environmentally responsible UPS system protects your valuable equipment from damage, downtime and data loss.

  • Battery backup supports equipment during outages.
  • Surge protection blocks harmful transient voltages.
  • The USB interface connects to a computer for power management and automatic file saves.
  • The ultra-compact, low-profile case saves space.
  • Energy-saving outlets help prevent idle equipment from wasting electricity.
  • Energy star certified efficiency helps you save money, save energy and protect the environmentKey Specifications:
    • Model: ECO550UPS
    • Load Capacity: 550 VA (300W)
    • Nominal AC Input: 120V, 60 Hz
    • Nominal AC Output: 110V; 115V; 120V, 60 Hz
    • AC Outlets: 8 x 5-15R (4 UPS, 4 Surge-Only)
    • ECO Energy-Saving Outlets: 3 of the Surge-Only Outlets
    • Output Waveform (AC Mode): Sine Wave
    • Output Waveform (Battery Mode): PWM Sine Wave
    • Input Cord: 6 ft. (1.8 m) Cord with 5-15P Right-Angle Plug
    • Half-Load Runtime: 10 min. (150W Load)
    • Single-Computer Runtime: 17 min. (100W Load)

Power Protection and Battery Backup

Computers and network hardware are under constant attack from power problems. Even a brief loss of power or a momentary surge can damage your equipment, corrupt your data and disrupt your network. This UPS system conditions incoming AC power to protect your equipment, provides enough battery backup to outlast most outages and allows your computer to shut down gracefully during extended blackouts, preventing data loss.

This highly efficient UPS system also helps you save money by reducing your electric bill. Special energy-saving outlets prevent idle equipment from wasting electricity

Energy-Saving Outlets

Every AC adapter and glowing LED represents a potential 'phantom load', which is electricity wasted by an idle device, even when it appears to be turned off. This UPS system helps eliminate phantom loads by automatically cutting power to special energy-saving outlets when your USB-connected computer shuts down or enters standby mode. Other outlets stay on to support devices that operate continuously, such as wireless routers. When your computer starts up again, the UPS automatically restores power to the energy-saving outlets and your entire system is ready to use.

Common Applications

Protect Home and Office Computer Systems: Desktop Computers, Workstations, Displays, Inkjet Printers, Modems, Wireless Routers, Hubs, Scanners, External Drives

Protect Home and Office Electronics: HDTVs, DVRs, Video Game Consoles, Sound Systems, Streaming Media Players, Device/Battery Chargers

Reliable Battery Backup

- Single-Computer Runtime: This UPS system will support an energy-efficient desktop computer and LCD monitor (100W load) for up to 17 minutes during an outage.

- Half-Load Runtime: This UPS system will support a 50% load (150W) for up to 10 minutes.

- Optimized Outlet Array: 4 outlets have both battery backup and surge/noise protection, and 4 have surge/noise protection without battery backup.

Protection from Surges, Line Noise and Abnormal Voltages

This UPS system includes built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise. If AC line voltage is too high or too low for your equipment, the UPS system will also provide backup power to the battery-supported outlets until conditions improve or the battery is discharged.

Flexible Management Options

There are two ways to manage this UPS system:

1. Use the HID-compliant USB interface and your computer's built-in power management features.

2. Use the USB interface with Tripp Lite's free PowerAlert software.

Data Line Surge Protection

Data and audio/video lines connected to your equipment represent an unlocked 'back door', allowing surges to enter and damage or destroy sensitive electronic components. In addition to protecting against surges on the AC power line, this UPS system protects your equipment against surges on a connected phone line.

- The RJ11 jacks protect a phone, analog modem or DSL modem line.

Environmentally Responsible Design

- Energy star Certification: This UPS system has Energy star certification.

- Energy-Saving Outlets: This UPS system also has special energy-saving outlets that prevent 'phantom' or 'vampire' loads from wasting electricity when equipment is not being used.

- RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.

Dependable Service from an Industry Leader

Service and Support

- 3-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.

- Free Tech Support: Chicago-based, in-house tech specialists are available by phone, email and chat.

Industry Leader

- Over 95 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.

- Trusted Name: From the smallest office to the largest data center, customers worldwide trust Tripp Lite to power, protect, manage and connect valuable IT equipment. Third-Party Safety Testing and ISO 9001 Certification.