Predator Z35

Get the adrenaline-fueled joyride you've always wanted. Slam the thrusters and boost up to top speed.

Watch Video

Wraparound Gaming

Take in the full view. The curved, panoramic 1800R3 view. A view that pulls you in, wraps around your vision and refuses to let go.

Locked-in Perfection

It’s a new beginning. With NVIDIA® G-SYNCTM, you’ve entered a world where frames are seamless and perfect.

FULL-THROTTLE

Front

The sharp aluminum base and haunting underglow3 lighting make its daunting presence known.

Back

A pillar of strength, cut with dynamic angles and ergonomic tilt/height adjustment with one mission – immersion.

Predator GameView

Predator GameView technology allows you to adjust dark boost levels, make precise color adjustments and set up aim points for hip-fire accuracy. Save custom settings in three profiles you can switch between at any time.

Display

3440x14403

UltraWide QHD3

Refresh Rate

200Hz3

 

Screen Size

35"

1800R3 Curved

Audio

DTS® Sound & TrueHarmony3

2 x 9W Speakers

1. Actual refresh rates may vary depending on computer specifications/hardware and/or set up. This device is designed to support refresh rate overclocking. However, overclocking may result in system instability. If you experience instability, try reducing the overclock to a lower refresh rate through the on-screen display settings.
2. Specifications may vary depending on model and/or region. Only Z35 featured with ULMB. Ultra Low Motion Blur only works at 100Hz, 120Hz and 144Hz. ULMB is cannot be run alongside NVIDIA ®G-SYNC™, which must be disabled in NVIDIA ®’s driver control panel and/or on the display itself. ULMB can be activated from within the OSD menu.
3. Specifications may vary depending on model and/or region. This device is designed to support refresh rate overclocking. However, overclocking may result in system instability. If you experience instability, try reducing the overclock to a lower refresh rate through the on-screen display settings.