Ideal Solution for High-Speed Cat5/5e/6 Networking

This five-foot cable is manufactured from 24 AWG 4-pair stranded UTP with a staggered-pin plug design for high-speed connections up to one Gbps. It holds near-end crosstalk (NEXT) levels to a minimum while delivering a flawless signal. The N200-005-WH is designed for 1000Base-T (Gigabit Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications.

Premium Construction and Backed by a Lifetime Warranty

The N200-005-WH meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11). Its top-quality construction includes a rugged PVC jacket. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. The corrosion-resistant gold-plated copper contacts provide maximum conductivity and minimize data loss.

The N200-005-WH comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.