Overview

Access point flexibility

Concurrent 1300 Mbps WiFi AC and 450 Mbps WiFi N combined with AP, Client, WDS, and Repeater modes support multiple applications.

Band direction

Band steering alleviates network congestion by automatically directing wireless devices from the 2.4 GHz band to the 5 GHz band.

PoE +

Save installation time and costs with Gigabit PoE + support.

Multi language

Multilingual interface: English, Spanish, French, German and Russian.

Power over Ethernet (PoE +)

Save installation time and costs with Gigabit PoE support.

Concurrent Dual Band

AC1750: 1300 Mbps WiFi AC + 450 Mbps WiFi N bands.

Multiple AP modes

It supports access point (AP), client, WDS + AP, WDS bridge, WDS station and repeater modes.

Housing Design

Off-white low-profile design

LED Control

Reduce product visibility by disabling LED indicators

Mounting Plate

Included ceiling / wall mounting plate for flexible installation

IPv6

IPv6 network support

Multiple SSIDs

Create up to 8 SSIDs per band (16 total)

WiFi Traffic Shaping

Manage traffic allocation per SSID for each band separately

Wireless Coverage

Extended wireless coverage with MIMO antenna technology

AP Utility

The included Windows-based utility reduces WiFi configuration and setup time

TRENDnet Hive Cloud Manager

Equip your business with a manageable and cost-effective AC1750 wireless network with TRENDnet’s AC1750 Dual Band PoE+ Access Point, model TEW-825DAP. Broadcast concurrent 1300 Mbps WiFi AC and 450 Mbps WiFi N networks. Relieve congestion and overcrowding on the 2.4GHz band by employing band steer technology. Power the access point with the included AC adapter, or connect via PoE+ for installation flexibility. The low-profile design blends into most environments and includes a convenient ceiling/wall mounting plate.

Easily manage and configure TRENDnet’s AC1750 Dual Band WiFi 5 PoE+ Access Point remotely by updating the access point to the latest firmware for access to TRENDnet Hive. TRENDnet Hive is a remote network cloud manager that reduces management time and cost. No additional hardware, server, or personal cloud is required on this WiFI 5 access point with TRENDnet’s reliable cloud service.

Hardware versions of (v1.xR) can be upgraded with the latest firmware to update your model to the latest hardware version.

  • High performance AC1750 PoE+ access point
  • AC1750: concurrent 1300 Mbps WiFi AC + 450 Mbps WiFi N bands
  • Access Point, Client, WDS AP, WDS Bridge, WDS Station, and Repeater modes
  • Optional cloud management with TRENDnet Hive (Additional fee applies)
  • Gigabit PoE+ LAN port
  • Off-white low profile housing
  • NDAA / TAA compliant (U.S. and Canada only)