TRENDnet’s 7-Port Industrial Gigabit PoE+ DIN-Rail Switch, model TI-PG62B, is an industrial variable voltage switch with four gigabit PoE+ ports and a 120W PoE power budget. Users are able to connect four PoE+ devices to this industrial variable voltage PoE+ switch for high-speed connectivity to the network. The industrial variable voltage PoE+ switch is equipped with a rugged IP50 rated metal enclosure, and designed to withstand a high degree of vibration and shock, while operating within an extreme temperature range of -40° – 75° C (-40° – 167° F) for industrial environments. Dual 12 – 56V DC power inputs on this industrial variable voltage switch provides power redundancy and failure alarm relay.
Provides up to 120W PoE+ power budget with a 24 – 56V DC power supply or 60W PoE+ power budget with a 12V DC power supply
Features redundant 12 – 56V DC power inputs from external power sources, and an output alarm relay to indicate an input power failure.
Rugged IP50 rated housing with a high degree of vibration and shock resistance, and an operating temperature range of -40° – 75° C (-40° – 167° F).
Dual variable voltage 12 – 56V DC power inputs – power supply sold separately (model: TI-S150052)
No configuration needed, simply connect PoE+ network devices to the industrial unmanaged PoE+ switch
This industrial switch is IP50 rated for ingress dust protection
Features an output alarm relay to indicate an input power failure
The industrial unmanaged PoE+ switch features a grounding point to protect equipment from external electrical surges
Complies with industrial EMS certifications ESD (IEC 61000-4-2): Contact: 6kV, Air: 8kV; EFT (IEC 61000-4-4): Power: 2kV, Signal: 2kV; Surge (IEC 61000-4-5): Power: 2kV, Signal: 2kV
Rated for shock, freefall, and vibration
An extreme operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in industrial environments with intense hot or cold conditions
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| DC Power |
|
| PoE |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|