Easy-to-Use Machine Produces High-Quality Lamination

Scotch™ Advanced Thermal Laminator (TL1302VP)

Laminate recipe cards, important documents, nametags, maps and more with the easy-to-use Scotch™ Advanced Thermal Laminator.

Scotch™ Advanced Thermal Laminator warms up in 1 minute. It has an extra-wide 13 inch input making it great for both small and big projects. Two heated rollers create high-quality professional, bubble and wrinkle-free results. The built-in carry handle stays cool and provides portability. Includes auto-shut off, touch button controls and two heat settings for both 3 mil and 5 mil pouches. It comes with 20 letter-size, photo-safe thermal laminating pouches.

Protect documents, artwork, photos, and other items.

What’s in the Box
Scotch™ Advanced Thermal Laminator combo pack (TL1302VP), includes 20 letter-size 8.5 x 11-inch Laminating Pouches.

At a Glance
• Warms up quickly in 1 minute
• Extra-wide 13” input
• Works with all Scotch™ pouches, including 11” x 17”.
• Laminating speed of 11.8” per minute (2 roller)
• Two heat settings for 3 mil and 5 mil pouches
• Pouch release lever
• Includes ready light indicator
• Built-in carry handle
• Auto shutoff safety feature
• Includes 20 letter-size thermal laminating pouches


Warms Up 5X Faster
Warms up in 1 Minute, 5x faster than the standard Scotch™ TL902 Laminator, for instant convenience. Can laminate a letter-size document in approximately 45 seconds.

13-inch Input
Extra wide 13-inch input provides versatility for big and small projects.

Many Uses for Home, Office and Classroom
Organize boxes and drawers by creating tags. Protect recipe cards from damage in the kitchen. Create dry-erase home calendars and simplify shopping with re-useable grocery lists. The machine can also preserve student artwork and favorite recipes.​