Securely hang your flat-panel display from a flat or sloped ceiling.

Transform your boardroom into a sleek, modern environment, captivate visitors in your lobby, create an enticing atmosphere in your restaurant, or provide informative visuals in your dental office. This versatile ceiling mount enables you to mount your flat-panel display on almost any type of ceiling angle. With its flexible design, you can position your display at the perfect angle, ensuring optimal visibility from every corner of the room.

Display Ceiling Mount | Full Motion | For 32" to 75" Displays

Adjustable Height

With a telescopic pole, the TV mount lets you suspend a display at your desired distance from the ceiling. This works well with a range of ceiling heights.

The steel pole can extend from 8.2 to 9.84 ft. (2.5 to 3 m), with a total lift (height extension) of 19.6” (.5 m).

Swivels to Suit Your Ceiling

The flat-screen ceiling mount accommodates a wide variety of ceiling types. You can swivel the TV to work with virtually any type of ceiling for level viewing, including sloped ceilings (up to 60 degrees), and pitched or horizontal (flat) ceilings.

Cable management is made easy by routing the cables through the pole and into the ceiling to create a clean and organized appearance, eliminating cable clutter.

Viewable from Any Direction

You can adjust your TV to create a comfortable viewing angle, by tilting it up to -25 degrees down towards your audience for optimum visibility.

Plus, the full-motion mount lets you swivel your display around the pole +180 / -180 degrees, without using tools.