In addition to 12U of rack space in the primary vertical mounting area, the SRWF16U38 includes a 4U horizontal mounting space at the top of the enclosure for patch panels up to 2.5 inches deep. The top cover gives easy access to the patch panels and locks securely to prevent unauthorized access, while the front panel can be removed for access to your larger installed equipment. Installation of equipment is easy, thanks to threaded mounting holes that support 12-24 mounting in a two-post rack.
The SRWF16U38 is vented, allowing air to flow freely and helping to keep equipment cool. Convenient top, bottom and side ports allow easy cable routing – keeping cables organized also promotes good air circulation.
Constructed from heavy-duty steel with a durable black powder-coated finish, this cabinet has a maximum load capacity of 400 pounds. The SRWF16U38 provides the physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.
Mounting holes are spaced 16 inches apart to accommodate standard wall studs. The SRWF16U38 also supports mounting in a 2-post rack with user-supplied hardware. Once the cabinet is in place, its top cover and front panel are removable to allow easy installation of equipment and expedient access for maintenance.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.