4XEM 25Ft[7.6M] Professional Ultra High Speed 4K2K HDMI Cable

Introducing the 4XEM 25Ft 7.6M Professional Ultra High Speed 4K2K HDMI Cable – your gateway to an unparalleled visual and audio experience. Crafted with precision and designed for excellence, this cable is built to elevate your entertainment and connectivity needs to new heights.

The 4XEM HDMI Cable assures you of uncompromising quality and reliability. It's a passive cable with bidirectional capabilities, ensuring seamless and effortless connections for your devices. The cable jacket is made of durable PVC, while the aluminum-mylar foil with braid shielding guarantees optimal signal integrity. With gold-plated connectors, you can trust in stable, corrosion-resistant performance.

This cable offers a mind-boggling bandwidth of 18 Gbps, delivering a data rate of 14.4 Gbps according to HDMI 2.0 standards. What does this mean for you? Immerse yourself in stunning 4K UHD resolution, supporting 3840x2160 @ 60Hz for a crystal-clear visual feast.

Measuring 25 feet in length, with a sleek 0.29-inch (7.3mm) cable OD and 28 AWG wire gauge, this cable is designed for convenience and flexibility. Its black color and straight connector style ensure a discreet and seamless fit into your setup.

4XEM’s 25ft Premium High-Speed HDMI with Ethernet Cable, is ready to transform your home entertainment system. Elevate your audio-visual experience with 4XEM and embrace the future of connectivity.

Features:

  • Lifetime warranty
  • Passive cable
  • Bidirectional
  • Durable PVC jacket with aluminum-mylar foil and braid shielding
  • Gold-plated connectors
  • Supports 18 Gbps bandwidth (HDMI 2.0)
  • Stunning 4K UHD resolution at 60Hz
  • Compact 25ft length
  • 28 AWG wire