TRENDnet’s 10G PCIe Network Adapter, model TEG-10GECTX, converts a free PCI Express slot into a 10 Gigabit Ethernet port. The 10G PCIe card includes advanced features, such as jumbo frames and VLAN tagging support. The standard and low-profile brackets included with the 10G PCIe card are compatible with Windows and Windows Server desktop computer designs.

FEATURES

10 G Port


Supports five selectable speeds: 10 Gbps, 2.5 Gbps, 1 Gbps

Jumbo Frame


Sends larger packets, or jumbo frames (up to 16 KB), for increased performance

Operating Systems


Compatible with Windows, Windows Server

10G Port

10G PCIe card supports connection speeds: 10Gbps, 2.5Gbps, and 1Gbps

PCI Express

10GbE PCIe card converts a PCIe 3.0 x4 slot into a 10G Ethernet Port

2.5GBASE-T Support

2.5GBASE-T specification (802.3bz) supports 2.5Gbps speeds over standard Cat5e cables at distances up to 100m

Jumbo Frame

Sends larger packets, or jumbo frames (up to 16KB), for increased performance

VLAN Support

IEEE 802.1Q tagged-based VLAN support

Brackets

Supports most installations with included standard and low-profile brackets

Operating Systems

Compatible with Windows and Windows Server operating systems

LED Indicators

LED indicators on the 10G PCIe card convey port status, link speed and activity

SPECIFICATIONS

Standards
  • IEEE 802.3ab
  • IEEE 802.3bz 2.5GBASE-T
  • IEEE 802.3an 10GBASE-T
  • IEEE 802.1Q
  • IEEE 802.3ad
Hardware Interface
  • PCIe Gen 2 3.0 x4 interface
  • 1 x 10Gbps RJ-45 Ethernet port (Supported Speeds: 10Gbps / 2.5Gbps / 1Gbps )
  • LED indicators
Cable Requirements
  • 10GBASE-T (10Gbps): Cat6 twisted pair @ 55m / 180 ft. (max.) / Cat6A twisted pair @ 100m / 328 ft. (max.)
  • 2.5GBASE-T (2.5Gbps): Cat5e twisted pair @ 100m / 328 ft. (max.)
  • 1000BASE-T (1Gbps): Cat5e twisted pair @ 100m / 328 ft. (max.)
Compatibility
  • Windows® 11, 10, 8.1
  • Windows® Server 2022, 2019, 2016, 2012 R2
Jumbo Frames
  • Up to 16KB
Special Features
  • 10GBASE-T (10Gbps) & 2.5G (2.5Gbps) support for high-speed network connectivity
  • Windows Server support
Additional Support
  • 802.1Q VLAN Tagging
  • Receive-side scaling (RSS)
  • Message Signaled Interrupts (MSI)
  • IP, TCP, and UDP checksum offloading
  • Minimize overhead with reduced host bus traffic and CPU utilization
Power
  • Max. consumption: 6.1W
Operating Temperature
  • 0° – 70° C (32° – 158° F)
Operating Humidity
  • Max. 90% non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 120 x 63 x 17mm (4.7 x 2.5 x 0.7 in.)
Weight
  • 76g (2.6 oz.)
Warranty
  • 3 year

PACKAGE CONTENTS

  • TEG-10GECTX
  • Quick Installation Guide
  • CD-ROM (Driver)
  • Standard & low-profile brackets

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.


10G PCIe Network Adapter

  • Converts a PCIe 3.0 x4 slot into a 10G Ethernet port
  • Supports connection speeds of 10Gbps, 2.5Gbps, and 1Gbps
  • Supports 802.1Q VLAN Tagging
  • Includes standard and low-profile brackets
  • Windows® and Windows Server® support
  • IEEE 802.3an and 802.3bz compliant
  • NDAA / TAA compliant (U.S. and Canada only)

TRENDnet 10G Networking Ecosystem

TRENDnet's 10G Switches are cost-effective solutions to upgrade your network's bandwidth and performance using your existing Cat5e or Cat6 cabling. Deliver the highest possible speeds over your existing cables, and save cost and time on wiring and cabling infrastructure.

Meet the growing demands for higher bandwidth, reduce bottlenecks, and futureproof your network infrastructure. These 10G Switches (or 10GbE switches) allow users to improve data rates and manage high density network environments with video feeds, access controls, advanced surveillance, and other bandwidth-heavy network setups.