Black 48-Inch Power Strip with 16 Outlets and 15-Foot Power Cord

Compatible with all standard electrical equipment, Tripp Lite’s reliable 120V 1800W PS4816B power strip features 16 NEMA 5-15R outlets in a heavy-duty all-metal 48-inch black housing that stands up to demanding network, laboratory or factory environments. The outlets are spaced 2.7 inches apart from center to center, allowing plenty of room for bulky transformers and AC adapters without blocking adjacent outlets.

Delivers AC Power to Multiple Outlets

The PS4816B can power up to 16 devices at the same time, making it ideal for home offices, point-of-sale applications, retail displays, rack enclosures or anywhere else multiple outlets are required. Included mounting hardware supports horizontal or vertical installation above your workbench, beneath your retail display, behind your desk or near your rack enclosure.

Extra-Long Power Cord Brings Power Where You Need It

The 15-foot power cord gives you flexibility on where to install the PS4816B. You can mount it across the room from its AC power source to deliver reliable, consistent power for appliances, power tools, lighting and other electrical equipment. The NEMA 5-15P plug connects to any compatible AC outlet.

Premium Safety Features

The lighted on/off switch provides one-touch control over connected equipment. Its transparent cover eliminates accidental shut-offs, while still allowing you to check with a glance whether the PS4816B is turned on. A resettable 15-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input to the PS4816B when it detects the equipment load is drawing too much power.

Typical Applications

  • Distributing power to appliances, power tools, lighting and other home or office electrical equipment