Breakout Cassette Works with Modular Chassis to Simplify Fiber Connections

The N482-3M8-LC12 breakout cassette is designed to work with Tripp Lite’s N482-01U or N482-02U chassis or N482-00U sleeve as an easy-to-handle low-cost solution for connecting fiber cabling, plus it’s a lower-cost solution than using custom breakout cables. Using this modular fiber cassette, you can interconnect any combination of 10 Gb and 40 Gb network equipment in a simple, elegant and highly flexible way.

Easy to Install without Tools

The cassette module snaps right in to Tripp Lite’s N482-01U 1U chassis (capacity: 5 cassettes, up to 60 Duplex LC ports) or the N482-02U 2U chassis (capacity: 14 cassettes, up to 168 Duplex LC ports). Just pop out the chassis’ blanking panel, slide in the cassette and secure it with the integrated retention clips. Factory-terminated connectors reduce installation time and labor costs.

Guaranteed Compatibility with Tripp Lite Cables

The N482-3M8-LC12 is built for use with N820-, N821-, N844- and N858-Series cables. You can connect up to 12 LC duplex fiber cables with three 8-fiber MTP/MPO connections. The 8-fiber MTP ports are Polarity B, optimized for parallel optics and Base-8 connectivity. Tripp Lite’s compatible cables have built-in push-pull tabs so adding or removing cables in the N482-3M8-LC12 is very easy and can be done without using a tool.

Future-Proof Your Installation

Tripp Lite’s modular solution makes it easy to modify, upgrade or expand your infrastructure as your needs grow. If you need to change out a single cassette, you can do so without replacing the panel or removing other cassettes. Because this system supports devices of varying speeds, you can mix and match 10 GB and 40 GB network equipment. The cassette supports 40 GbE internally using OM4 fiber optic cables and is ideal for QSFP fabric switches that use eight out of 12 available MTP fibers for four-lane parallel optics to 40 Gb.

Compliant with ANSI Fibre Channel standards

This breakout cassette complies with IEEE 802.3ae (10 GbE) and ANSI T11.2 (Fibre Channel) requirements. The 0.35 dB maximum insertion loss falls under IEEE 802.3ae maximum channel loss spec of <25 dB.



Lifetime Warranty and Environmentally Responsible Design

For peace of mind, the N482-3M8-LC12 comes with a lifetime warranty. It’s also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.