All Metal, 12 Outlet Power Strip Guaranteed to Last For Life

Compatible with all standard electrical equipment, Tripp Lite’s PS3612B power strip features 12 NEMA 5-15R outlets that prevent cords from blocking access. The 36-inch housing spaces the outlets 2.64 in. apart from center to center, allowing plenty of room for bulky transformers and AC adapters without blocking adjacent outlets.

Reliable Power Distribution and Vertical or Horizontal Mounting

The heavy-duty PS3612B can power up to 12 devices at the same time. Its all-metal housing makes the power strip perfect for industrial, retail and workbench applications. Included plastic covers snap into unused outlets to protect them from dust and damage.

Included mounting hardware allows you to install the PS3612B anywhere multi-outlet power distribution is required, including home offices, point-of-sale applications, retail displays and rack enclosures. It supports horizontal installation or vertical 0U mounting in a rack.

Extra Long Power Cord and Safety Features

The 15-foot power cord gives you flexibility on where to install the PS3612B. You can mount it across the room from its AC power source to deliver reliable service where it’s most needed.

The lighted on/off switch features a transparent cover that eliminates accidental shut-offs, while still allowing you to see with a glance whether the PS3612B is turned on. A built-in 15-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input to the PS3612B when it detects that the equipment load is drawing too much power.

It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.