TRENDnet’s 7-Port Industrial Gigabit PoE++ DIN-Rail Switch, model TI-UPG62, features a rugged IP50 rated metal enclosure for industrial environments. This industrial unmanaged PoE++ switch is designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures within -40° – 75° C (-40° – 167° F). Redundant power inputs with power failure alarm relay and overload current protection minimize network downtime.
Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Industrial Gigabit PoE++ Switch by delivering up to 95W** per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one cable to deliver both data and power from the industrial unmanaged PoE++ switch. Utilize TRENDnet's industrial PoE++ switch to easily network PoE devices, such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.
Up to 95W of power per port and data over a single Ethernet cable to PoE devices with a maximum 240W PoE budget
Four gigabit PoE++ ports, one gigabit port, and two gigabit SFP ports
No configuration needed, simply connect PoE++ network devices to the industrial unmanaged PoE++ switch
This industrial switch is IP50 rated for ingress dust protection
Features redundant power inputs from external power sources, and an output alarm relay to indicate an input power failure – power supply sold separately (model: TI-S24048, TI-S48048)
An extreme operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in industrial environments with intense hot or cold conditions
Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)
Complies with industrial EMS certifications ESD (IEC 61000-4-2): Contact: 6kV, Air: 8kV; EFT (IEC 61000-4-4): Power: 2kV, Signal: 1kV; Surge (IEC 61000-4-5): Power: 2kV, Signal: 2kV
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| DC Power |
|
| PoE |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|