SECURE OUT-OF-BAND ACCESS

The Vertiv Avocent ACS8000 Serial Console Serverdelivers out-of-band equipment access in compliance with data centeraccess and security policies and best practices, such as IPsec VPN,customizable ACLs, and FIPS 140-2. It acts as a single point of access for allconnected devices, limiting entry points, enabling advanced user management,and providing event logging and notifications to record user activity.



EASY INSTALLATION & COMMISSIONING

The Vertiv AvocentACS8000 offers fast, automated configuration with automated discovery tools andzero-touch provisioning (ZTP). Auto-discovery eases identification of Vertivand third-party devices. ZTP automates installation steps at startup. Nativecommand settings make monitoring and management of connected devices simple,and auto-pinout simplifies serial port installation.



USB/ENVIRONMENTAL SENSOR PORTS

The Vertiv Avocent ACS8000 includes eight USBports to support additional IT equipment and external devices. The serial consolealso features digital inputs and an environmental sensor port to connecttemperature, humidity, differential pressure, and leak and door sensors. Thesesensors monitor and help control conditions across the data center that canimpact the performance of IT equipment.



ENTERPRISE & CLOUD DATA CENTERS

Today’s data center facilities are evolving and becoming more complex, requiring advanced, real-time asset visibility and management. The Vertiv Avocent ACS8000 ensures comprehensive network access and real-time event logs and notifications that bring clarity, control and security to these business-critical facilities.






COLOCATION

As the colocation market continues to grow, so do concerns about the security and control of client IT assets. The Vertiv Avocent ACS8000 Serial Console System complies with data center access and security policies and acts as a single point of access for connected devices, limiting entry points and streamlining deployments with zero-touch provisioning.



AUTOMATED EQUIPMENT TESTING

Network equipment is more intelligent than ever, requiring extensive testing under assorted real-world conditions to ensure effective operation. The Avocent ACS8000 Serial Console System simplifies that sort of testing, allowing networking equipment manufacturers to access and control multiple devices during important qualification tests.



ACS8008SAC-400

Number of RS-232 Serial Ports: 8

Single/Dual AC Power: S

Analog Modem: No

Dimensions (in): 9.5 x 1.75 x 17.25

Weight: 7.5 lbs

ACS8016DAC-400

Number of RS-232 Serial Ports: 16

Single/Dual AC Power: D

Analog Modem: No

Dimensions (in): 9.5 x 1.75 x 17.25

Weight: 7 lbs

ACS8048DAC-400

Number of RS-232 Serial Ports: 48

Single/Dual AC Power: D

Analog Modem: No

Dimensions (in): 9.5 x 1.75 x 17.25

Weight: 6.8 lbs

ACS8008MDAC-400

Number of RS-232 Serial Ports: 8

Single/Dual AC Power: D

Analog Modem: Yes

Dimensions (in): 9.5 x 1.75 x 17.25

Weight: 6.4 lbs

ACS8016MDAC-400

Number of RS-232 Serial Ports: 16

Single/Dual AC Power: D

Analog Modem: Yes

Dimensions (in): 9.5 x 1.75 x 17.25

Weight: 7.0 lbs

ACS8048MDAC-400

Number of RS-232 Serial Ports: 48

Single/Dual AC Power: D

Analog Modem: Yes

Dimensions (in): 9.5 x 1.75 x 17.25

Weight: 7.2 lbs​​​​​