Connect your DP computer to an HDMI display using this converter, which supports UHD resolutions up to 4K at 60Hz

Astonishing picture quality with support for Ultra HD 4K at 60 Hz

The adapter lets you harness the video capabilities that are built into your DisplayPort connection, to deliver the astonishing quality of UHD to your 4K 60Hz display.

This adapter works with HDMI 2.0 displays that can deliver output resolutions of up to 3840 x 2160p at 60Hz. Support for HDMI 2.0 means this adapter can support bandwidth up to 18Gbps.

The adapter is backward compatible with 1080p displays, which ensures that it will work with lower resolution displays.

Ultimate portability with a compact, lightweight design

The compact video adapter is highly portable and lightweight. It’s the perfect accessory for your portable DP devices, fitting easily into your laptop bag or carrying case.

The portable adapter is a convenient addition when deploying company computers because it enables your employees to interface with BYOD (Bring Your Own Device) HDMI applications around the office, such as working at a hot-desk with an HDMI display or sharing your laptop’s screen on a boardroom projector.

Hassle-free setup with an active adapter that features plug-and-play installation

The DP adapter offers active conversion, which is required to maintain 4K resolutions when converting DisplayPort to HDMI. It is ideal for outputting 1080p resolutions because it will work with graphics cards that can't output multimode DP++ signals, such as ATI Eyefinity cards.

The DP to HDMI adapter allows for plug-and-play installation without any additional software or drivers.

Important Information

To achieve 4K resolution at 60 Hz, a DisplayPort 1.2 output and an HDMI 2.0 display are required.