Point-to-Point Installations Beyond Conventional Limits

Place your computer, tablet, DVD player, Blu-ray player or other source in a secure, out-of-the-way location. With just a single transmitter and receiver, your monitor, TV or projector can be located up to 328 feet away...that’s more than 200 feet farther than a traditional Cat5e/6 solution.

Increase Distances with an Ethernet Switch

If you need to extend the distance between your source and display in a point-to-point installation, it’s easy to do so. Simply add an inexpensive network switch, such as Tripp Lite’s NG5. The switch allows you to extend the range of your installation by an additional 328 feet. To add yet another 328 feet, simply cascade another switch.

Scale Up to a Multi-In, Multi-Out Installation

You can create an installation featuring multiple sources and displays by including a dedicated managed Ethernet network switch with IGMP, such as Tripp Lite’s NSS-G16D2. By adding multiple managed switches, you can have as many as 64 transmitters and 255 receivers. The IGMP-enabled switch will let you manage all connections for centralized control over which sources show on which displays. Mix and match multiple analog and digital technologies simply by choosing the appropriate transmitters and receivers.

Plug-and-Play Extender Transmitter Comes Ready to Connect Right Away

The B160-001-HDSI supports video resolutions up to 1920 x 1080, though it’s limited to the maximum resolution of the receiver. It mounts to a wall, rack or pole using the included hardware. An HDMI output port allows connection of a local display.