Functionally Equivalent to Cisco SFP-10G-LR

The N286-10GLR-SLC functions just like the Cisco SFP-10G-LR transceiver module and is manufactured to meet or exceed Cisco specifications. You can use this transceiver with many Cisco routers and switches and receive the same performance as the SFP-10G-LR.

Hot-Pluggable for Installation without Network Interruption

The N286-10GLR-SLC is fully hot-pluggable, so you can install it without shutting down your 10/100/1000 Mbps network or rebooting your device. Just plug the SFP end of the transceiver into the SFP port on your network switch. The other end has a duplex LC connector to use with singlemode fiber cable.

Premium Features for Superior Performance with Digital Diagnostics Monitoring

The N286-10GLR-SLC transmits across six miles (10 kilometers) of 9/125 singlemode fiber (SMF) cabling. It features a 1310 nm wavelength vertical-cavity surface-emitting laser (VCSEL). The metallic housing protects against electromagnetic interference (EMI) and excessive power dissipation. The N286-10GLR-SLC also supports DDM, so you can monitor optical output power, optical input power, temperature, laser bias current and transceiver supply voltage.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.