Functionally Equivalent to HP J4858C

The N286-01GSX-MLC functions just like the HP J4858C transceiver module and is manufactured to meet or exceed HP specifications. You can use this transceiver with many HP routers and switches and receive the same performance as the J4858C.

Hot-Pluggable for Installation without Network Interruption

The N286-01GSX-MLC is fully hot-pluggable, so you can install it without shutting down your 10/100/1000 Mbps network or rebooting your device. Just plug the SFP end of the transceiver into the SFP port on your network switch. The other end has a duplex LC connector to use with multimode fiber cable.

Premium Features for Superior Performance with Digital Diagnostics Monitoring

The N286-01GSX-MLC transmits across 1,804 feet (550 meters) of 50/125 multimode fiber (MMF) cabling or 722 feet (220 meters) of 62.5/125 MMF cabling. It features an 850 nm wavelength vertical-cavity surface-emitting laser (VCSEL). It meets IEEE 802.3z standards. The N286-01GSX-MLC also supports DDM, so you can monitor optical output power, optical input power, temperature, laser bias current and transceiver supply voltage.

Accept No Substitutes

Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don't see this packaging, it's not a genuine Tripp Lite cable!

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.