Tempered Glass Screen Protector for iPad® (6th gen./5th gen.), iPad Pro® (9.7-inch), iPad Air® 2, and iPad Air®

Durable and Scratch-Resistant Screen Protection

The Japanese Asahi glass is designed to protect your device's screen from smudges and scratches with maximum clarity and responsiveness.

FEATURES

  • Impact-resistant, shatter-proof screen protection
  • Smudge- and fingerprint-resistant oleo-phobic coating
  • Anti-scratch surface
  • Removable without leaving residue
  • Made from the finest Japanese Asahi glass
  • High viewing clarity
  • Bubble-free application
  • Rounded edges

Safeguard your iPad® (2017/2018), iPad Pro® (9.7-inch), iPad Air® 2, or iPad Air screen with scratch-resistant screen protection. Targus Tempered Glass Screen Protectors are made from Japanese Asahi glass with material hardness rated at a durable 9H. That means you get maximum protection against scratches, even when your device comes into close contact with your keys. The durability of these screen protectors is backed with a limited lifetime warranty* for the ultimate confidence in their quality. With oleophobic coating, it’s easy to clean fingerprints and smudges. The screen protector adheres bubble-free, and you can also apply and re-apply without leaving behind residue on the screen. Experience superior responsiveness and optimal screen clarity with precision-cut glass made to fit your device.

Prevents Scratches

Keep your device screen scratch-free with the Targus Tempered Glass Screen Protector. With a 9H hardness rating — that’s three times stronger than standard screen protectors — your device screen is safe from free-floating paper clips or keys in your bag.

Anti-Shatter Tempered Glass Coating

Even if your device takes a major fall, the Tempered Glass Screen Protector won’t shatter into small, sharp pieces.

Easy to Clean

With oleophobic coating, it’s easy to clean fingerprints and smudges. That way, your view stays clear and it’s easy to wipe away dust and dirt.