12 in. Power Strip Provides 120V Power to 4 Devices

Distribute power to as many as four devices with Tripp Lite’s PS120410 4-Outlet Power Strip. It’s an effective way to power multiple devices in offices, warehouses and retail environments. The compact 12-inch all-metal housing comes with mounting clips for wall or workbench installation.

Convenient Designfor Powering Standard Electronics

The PS120410 has four NEMA 5-15R outlets to provide 120V power to standard electronic equipment. The outlets are spaced 1.77 inches center-to-center along the housing, allowing enough room for most AC adapters and transformers. The power cord has a NEMA 5-15 plug and is 10 feet long, so you don’t have to mount the power strip right next to a power source.

Premium SafetyFeatures

Your equipment is protected by a built-in 15A circuit breaker that shuts down the power strip if dangerous overloads are detected. The lighted on/off switch allows you to see when the power strip is operating. A transparent switch cover helps prevent accidental shutdowns.

All-Metal Housing withVersatile Mounting Options

The durable 12-inch metal housing stands up to physically demanding industrial, commercial, office and retail environments. Use the included mounting clips to install the power strip vertically or horizontally on a wall, workbench or under a counter. It can also be mounted in rack enclosures and raceways. It’s recommended for indoor use only.

Tripp LitePS120410 Product Summary

  • Power up to four devices in industrial,commercial, office and retail environments
  • Four NEMA 5-15R outlets with spacing toaccommodate AC adapters
  • NEMA 5-15P plug with 10 ft. cord for placementflexibility
  • 15A resettable circuit breaker detects dangerousoverloads
  • Lighted on/off switch confirms operation at aglance
  • Transparent switch cover helps eliminateaccidental shutdowns
  • 12 in. all-metal housing
  • Mounting clips included