Newer tablets, laptops, Chromebooks, MacBook notebooks and even desktop computers often have one or more USB-C (USB Type-C) ports, but come equipped with few others. Tripp Lite’s USB-C to HDMI Multiport Docking Station expands the functionality of the USB-C (or Thunderbolt 3) port on your device and makes it compatible with your existing equipment. From a single USB-C port, you can:
Typical Applications:
Because just one USB-C connection provides four different ports, you don’t need multiple docking station while on the go. This docking station is also bus-powered, so you don’t have to travel with the weight of a separate external power supply.
- With a footprint similar in size to a credit card, this portable docking station fits almost anywhere.
- Lightweight, streamlined design doesn’t add weight to your load.
- Built-in cable eliminates the chance of losing or forgetting the USB-C cord.
- Plug-and-play operation means you don’t need software or drivers.
This docking station supports USB DisplayPort Alternate Mode (Alt Mode) for carrying digital audio and high-definition video to an HDMI monitor, television or projector. It supports video resolutions up to 1920 x 1080 at 60 Hz, including 1080p.
- Show the same audio/video on your laptop and a second monitor.
- Use a second monitor as your primary screen.
- Extend audio/video across a second monitor.
- Share audio/video in a conference room, classroom or auditorium setting.
A USB-A port provides a place to connect a USB peripheral, like a flash drive or a USB mouse. Or, you can connect a printer with a USB cable when a wireless connection isn’t feasible. The docking station supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. It’s also backward compatible with previous USB generations.
Limited USB-C ports can force you to choose between connecting a peripheral and charging your laptop’s battery. The USB-C Power Delivery (PD) port powers and charges your laptop without affecting the other connections. Your laptop’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 3A.