Powers High-Voltage Equipment in High-Powered, High-Temperature Environments

Tripp Lite’s P005-003-ARD 14 AWG Heavy-Duty Power Extension Cord is designed for data center and server room applications that require a higher gauge cable. With a C14 male connector on one end and a C13 female connector on the other, you can use it to power a computer, printer, scanner or monitor, or to attach a high-voltage server or drive to a UPS system or PDU. It’s also the perfect replacement for an old or lost cord.

Typical Applications

  • Extends a server power connection 3 ft. when used with an existing power cable
  • Establishes a power connection between a server and compatible UPS or PDU

Integrates Easily Into Your Existing Infrastructure

With support for up to 250V, this three-foot 15A cord is compatible with all C13-equipped hardware. It’s UL-listed and features a flexible SJT jacket and 14 AWG wire for easy routing through tight areas.

Helps Organize Your Connections


The P005-003-ARD features a red SJT jacket and fully molded red ends, allowing you to easily identify your connections in a crowded rack or workstation.

Tripp Lite P005-003-ARD Product Summary

  • Connects hardware with C13/C14 power connectors
  • Extends current power connection by 3 ft.
  • Ideal for replacing an old or lost cord
  • Colored red for easy identification in crowded rack or workstation
  • 250V/15A rating

What’s in the Box

  • P005-003-ARD Heavy-Duty Power Extension Cord, Red, 3 ft