Offers Both Local and Remote Control Options

From across the room, down the street or halfway around the globe, you can access and control up to eight connected computers or servers from any computer via LAN, WAN or Internet. Easy to install and use, the B030-008-17-IP lets you handle complex problems without needing to be on-site, which saves money and time. It supports IPv4, IPv6 and network interfaces TCP/IP, HTTP, HTTPS, UDP, RADIUS, DHCP, SSL, ARP, DNS, 10Base-T/100Base-TX, Auto Sense and Ping. Windows- and Java-based applications provide access without a browser.

Simplifies IT Tasks

Use on-console buttons, the on-screen display or hot keys to switch from one port to the next, or monitor multiple ports simultaneously in panel array mode. Auto-scan mode automatically sequences through all accessible active ports. You can also add or remove computers without powering down the B030-008-17-IP. A Windows-based log server records events and saves them to a searchable database.

Features a Large 17-Inch Display

The LCD screen supports video resolutions up to 1920 x 1080 (1080p). Its wide display makes it easier to multitask by allowing more open windows. The screen flips up and folds down for full access to rack equipment when not in use. The dual-rail design lets you slide the keyboard into the rack, while the monitor stays visible. DDC emulation allows each computer’s settings to adjust automatically for optimal screen output.

Provides Advanced Security

Up to 64 users can be authorized and 32 remote users logged on concurrently with multi-level password security when multi-user operation is enabled. RADIUS server authentication is supported. The B030-008-17-IP features advanced encryption technologies, such as 1024-bit RSA, 256-bit AES, 56-bit DES and 128-bit SSL.

Installs Quickly and Easily

The B030-008-17-IP is compatible with all major operating systems and web browsers. The Flash firmware is upgradable over a network connection. The B030-008-17-IP mounts into 1U of an EIA-standard 19-inch rack using the included hardware. You can also mount it into a two-post rack with Tripp Lite’s optional B019-000 rack-mount kit (sold separately). Its heavy-duty steel housing stands up to frequent use.

TAA-Compliant and Comes Backed by a Three-Year Warranty

The B030-008-17-IP is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

The B030-008-17-IP comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.