TRENDnet’s 7-Port Industrial Gigabit PoE+ DIN-Rail Switch, model TI-PG62, features a rugged IP50 rated metal enclosure for industrial environments. This industrial unmanaged PoE+ switch is designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures within -40° – 75° C (-40° – 167° F). Redundant power inputs with power failure alarm relay and overload current protection minimize network downtime.
Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Industrial Gigabit PoE+ Switch by delivering up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one cable to deliver both data and power from the industrial unmanaged PoE+ switch. Utilize TRENDnet's industrial PoE+ switch to easily network PoE devices, such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.
A 120 Watt PoE+ power budget supplies up to four Power over Ethernet devices with PoE+ power
Features dual redundant power inputs (Primary and RPS) from external power sources and an output alarm relay to indicate the event of input power failure
Equipped with a rugged IP30 rated enclosure and designed to withstand a high degree of vibration, shock, protection against ESD / EMI / surge, and operate with a wide temperature range (- 40 – 75 °C (- 40 - 167 °F)) for harsh environments
Up to 30W of power per port and data over a single Ethernet cable to PoE devices with a maximum of 120W PoE budget
Features redundant power inputs from external power sources, and an output alarm relay to indicate an input power failure – power supply sold separately (model: TI-S15052)
Complies with industrial EMS certifications ESD (IEC 61000-4-2): Contact: 6kV, Air: 8kV; EFT (IEC 61000-4-4): Power: 2kV, Signal: 2kV; Surge (IEC 61000-4-5): Power: 2kV, Signal: 2kV
No configuration needed, simply connect PoE+ network devices to the industrial unmanaged PoE+ switch
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Complies with industrial EMS certifications ESD (IEC 61000-4-2): Contact: 6kV, Air: 8kV; EFT (IEC 61000-4-4): Power: 2kV, Signal: 2kV; Surge (IEC 61000-4-5): Power: 2kV, Signal: 2kV
The rugged PoE+ switch includes DIN-Rail mount and wall mount hardware
The industrial unmanaged PoE+ switch features a grounding point to protect equipment from external electrical surges
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| DC Power |
|
| PoE |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|