Reliable IT Power Distribution and Versatile Installation Options

The PDU1220T provides reliable 120V power service via 13 5-15/20R outlets; one outlet is front-mounted and 12 are rear-mounted for flexibility when connecting equipment. An extra-long 15 ft. cord with L5-20P plug offers added convenience. Load capacity is 2.4kW.

It’s easy to integrate the PDU1220T with a wide range of network and industrial applications. Detachable flanges with access holes and adjustable-depth channels allow you to configure this PDU for dozens of mounting schemes, including 1U installation in standard 19-inch rack enclosures as well as wall-mount, workbench and under-counter installations. With an optional PDUSIDEBRKT accessory (sold separately), the PDU1220T is suitable for 0U vertical installation in the cable management area of many rack enclosures.

Premium Safety Features, 5-Year Warranty and Environmentally Responsible Design

The PDU1220T’s switchless design prevents accidental shutoff and safeguards against downtime due to human error. Additionally, a 20A circuit breaker protects against overloads by immediately shutting off AC input when it detects that connected equipment is drawing too much power.

The PDU1220T comes backed by a 5-year warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.