M720 TRIATHLON

Multi-Device Wireless Mouse with Hyper-fast scrolling

Meet the high-precision mouse that’s built for ultimate comfort, endurance, and versatility. With extra controls, a dual-mode scrolling, and adjustable dpi tracking, M720 gives you the power to tackle any task.

POWER MEETS VERSATILITY

Meet the high-precision mouse that’s built for ultimate comfort, endurance, and versatility. With extra controls, a dual-mode scrolling, and adjustable dpi tracking, M720 gives you the power to tackle any task. Two ways to connect and multi-device capabilities keep you in your flow, even when working between two or three computers. The sculpted shape and up to 2 years Battery life may vary based on use and computing conditions. of battery life ensures that you can keep doing the precise, high performance work you do-all day long.

FULL-SIZED COMFORT

The full-sized, contoured shape follows the natural curve of your hand, providing perfect palm support, so you can stay productive longer. This right-handed design also features soft rubber coating so you can work comfortably for long hours — at home or at work.

ULTRA-PRECISE NAVIGATION

Scroll better, track better, and get more done. The dual-mode scrolling lets you switch between speed and precision, so you can fly through long webpages, or go line-by-line with a switch of a button. You can also scroll horizontally with the tilt-wheel—perfect for large spreadsheets, big images, and web pages. High-precision tracking gives you superior cursor control on almost any surface with adjustable dpi.

FLEXIBLE AND COMPATIBLE

M720 is compatible with computers, laptops and tablets -Windows ® , macOS ® , Chrome OS ™ , Linux ®  Customization of the buttons via Logi Options+ is not possible on Linux., and iPadOS ® , it’s ready to integrate with your work setup, regardless of device or operating system. Connect your way, via either  Bluetooth ®  wireless technology or the wireless Logitech Unifying receiver, which lets you connect up to 6 compatible Logitech peripherals with only one USB receiver.

PRODUCTIVITY YOUR WAY

Two side buttons plus a hidden thumb button provide extra control right where you need it, making it simpler and faster to get things done. Programmed to go backward and forward on the web, you can customize them to fit your needs on macOS and Windows by downloading Logi Options+ software.

MULTI-DEVICE FLOW

Use M720 to work seamlessly between computers, laptops, tablets. Pair your mouse to up to three different devices, and switch between them with the Easy-Switch™ button. Use Flow™ to fly through your tasks: seamlessly move text, images, and files across computers – and operating systems – with a simple copy and paste.

QUALITY YOU CAN COUNT ON

The mouse is built using the same high quality standards that have made Logitech the global leader for mice and keyboards Based on independent sales data (in units) aggregated for Logitech mice and keyboards from major global markets including Canada, China, France, Germany, Indonesia, Republic of Korea, Russian Federation, Sweden, Taiwan, Turkey, UK, US (July ’19 - July ’20 period). Retail channel only.. Durable and reliable, M720 also works up to 24 months Battery life may vary based on use and computing conditions. without changing batteries thanks to the auto-sleep power-saving mode and the on/off switch button.