Features:
Waterproof
IP67 Rated. Sealed with a silicone plastic material, this scanner is 100% waterproof and can be cleaned with soap and water or other liquids cleaners. Ranked as a IP67 Waterproof Standard, this device can withstand being submerged in water for up to 30 min up to a 3 ft depth.
Antimicrobial
The Nuscan 2400 is made with antimicrobial material which prevents the growth of harmful bacteria and protects against the buildup germs.
Impact Resistant
With the scanner’s durable CCD sensor engine design and its durable silicone plastic material, it makes the Nuscan 2400 less likely to become damaged due to accidental drops from as high as 20ft off the ground.
Superior CCD Sensor with Scanning Performance at 200 Scans Per Second
The CCD sensor can scan the majority of 1D symbologies at a comfortable distance of up to 12″ away. The 200 scans per second rate offers fast and accurate scanning results for faster productivity and reliability.
12″ Scanning Range
The CCD sensor allows a wider and longer scan field of up to 12″ of scanning range.