Overview

Premium side-by-side freestanding triple monitor desk stand conserves valuable desk space, Fits 13" to 27" Monitors, Max Load 17.6 lbs each, VESA Plat 75x75mm,100x100mm, Full-motion Adjustment, Cable Management, Rmoveable VESA Plates

Features

SIIG’s Premium Easy-Adjust Freestanding Triple Monitor Desk Stand – 13" to 27" (CE-MT2111-S1)

SIIG’s Premium Easy-Adjust Triple Monitor Desk Stand – 13" to 27" enables you to mount three monitors side-by-side to instantly create an ergonomic working environment. The premium quality aluminum mounting arms are built to last and easily support three monitors from 13" to 27" with weight up to 17.6 lbs each.

Watch the video for demo of all adjustments!

A unique mounting bracket with detachable VESA plate is smartly designed to simplify the installation procedure and makes mounting the monitor to your desired position quick and simple to manage. Durable hinges are integrated to allow the side monitors to be curved-in for maximum viewing comfort. Heavy duty counter-balanced base ensures stability and allows easy re-positioning around the desktop.

This free-standing, easy-to-use triple monitor desk stand is an ideal workspace organizing tool to provide ergonomic comfort, free up desk space and increase productivity.

Making the Desk Tidy and Neat

Invest a monitor mount for your monitor can help not only improve the use of desk space but also make your desk tidy. It improves your working/ gaming efficiency in a significant way

Fits 13" To 27" Monitor

Dual monitor desk stand fits 13" to 27" monitors up to 17.6Ibs in weight with VESA 75x75mm or 100x100mm mounting holes

Removeable VESA Plates

The unique mounting bracket features removeable VESA plate for quick installation. Integrated adjustment knobs allow quick and easy horizontal and vertical monitor positioning

Easy to Move

Move the displays vertically into the suitable position by using the Fine Tune Height Adjustment Knob at the top of the VESA plate holder

Cable Management

Avoid the trouble of too many cables. The cable management design makes your workspace clean so that you can better focus on completing the work

Flexible Adjustment

Supports monitor tilt angle of +/- 15° and 360° rotation for portrait or landscape monitor orientation