Makes Large Network Installations Simple and Meets or Exceeds Industry Standards

This 1000-ft. cable comes pre-rolled on an easy-to-unravel spool. Simply pull what you need for your installation and keep the remainder rolled away.

The N223-01K-BL is built to last in high-demand data center and networking applications. Manufactured from 23 AWG copper wire, it delivers speeds up to 10 Gbps. Protected by a flame-retardant unshielded CMR-rated PVC jacket, this cable features tight twists, extra internal airspace and an internal separator between pairs. It keeps ANEXT and near-end crosstalk levels to a minimum, making it perfect for 100/1000 Base-T Ethernet applications. The N223-01K-BL meets or exceeds most current industry standards, including IEEE 802.3, ANSI/EIA/TIA 568 and ISO/IEC 11801.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturers of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.