The TUC-ETG is a high-speed USB network adapter that allows you to easily connect to a gigabit network from a USB Type-C enabled desktop computer, MacBook®, or notebook PC. Compliant with a USB Type-C port and backwards compatible with USB 3.1, 2.0 and 1.1 speeds, you can share files and printers, and gain access to broadband Internet.
TRENDnet’s USB 3.1 Type-C to Gigabit Ethernet Adapter, model TUC-ETG, is equipped with a 1000BASE-T RJ-45 port that provides gigabit speeds capable of up to 1Gbps over existing network cabling. This USB Gigabit adapter features a USB-C interface that easily connects to either a USB enabled notebook, desktop computer, or Nintendo Switch™ for high-speed network connectivity. The low-profile compact design is ideal for on-the-go users and professionals.
Use the USB-C Ethernet adapter to easily connect to a gigabit network from a USB-C 3.1 enabled desktop or notebook.
Experience Full Duplex 2Gbps Ethernet speeds with this compact USB Type-C to gigabit adapter.
The USB gigabit adapter is compatible with Windows® and macOS® operating systems, and Nintendo Switch™.
Simple installation in minutes
No power adapter required—this compact adapter is powered via USB
Features integrated 12.7cm (5 in.) USB 3.1 (Type-C) cable
| Standards |
|
|---|---|
| Device Interface |
|
| Maximum Data Rate |
|
| Special Features |
|
| Compatibility |
|
| Power |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|