Transcend 32GB DrivePro Body 52 Surveillance Body Camera
Transcend's DrivePro Body 52 body camera features a camera unit connected to the main unit by a flexible cable, allowing for a wide variety of attachment options. Tailor-made for law enforcement, private security, and other professionals, the DrivePro Body 52 is rugged and durable to withstand splashing water and shock.
Separate camera unit with high sensitivity image sensor
The DrivePro Body 52 is comprised of a main unit and a separate, compact camera unit which can be securely mounted on uniforms and vests for more flexible wearing options. The camera features a wide 130 horizontal field of view, a large /1.8 aperture, and a Sony Exmor Sensor for high-resolution images with superb, rich color even in low light conditions.
Necessary mounting accessories included
All necessary mounting accessories are included with the DrivePro Body 52. Officers can choose to use either the 360° rotating clip or Velcro holder to mount the camera unit on their uniform or jacket, and use the belt holster to carry the main unit on their duty belt.
Exclusive DrivePro Body app
The DrivePro Body 52 features a built-in Wi-Fi function for live streaming preview and basic setup on both iOS and Android mobile devices. Users can also instantly access recorded footage and snapshots directly via the DrivePro Body app.
Quick snapshot button
The DrivePro Body 52's quick snapshot button allows users to take photos while recording video simultaneously. During an incident, just reach up and discreetly press the snapshot button to capture photographic evidence on the spot.
Rugged and durable design
The DrivePro Body 52 is built to withstand extreme weather and brutal conditions, providing excellent protection for outdoor recording. It is IPX4 rated to offer protection against splashing water from any direction, and meets rigorous U.S. military drop-test standards for shock resistance.
Built-in battery
The DrivePro Body 52 has a built-in 1530mAh Li-Polymer battery for up to 3.5 hours of video recording on a fully charged battery, allowing users to record every detail on the front line without a power adapter.