Transform Your Laptop’s USB-C Port into a Multiport Workstation Wherever You Go

Newer tablets, laptops, Chromebook and MacBook notebooks and even desktop computers often have one or more USB-C (USB Type-C) ports, but come equipped with few others. Tripp Lite’s USB-C to VGA Multiport Docking Station expands the functionality of the USB-C (or Thunderbolt 3) port on your device and makes it compatible with your existing equipment. From a single USB-C port, you can:

  • Send video to a VGA monitor.
  • Add a USB-A peripheral.
  • Power and charge your laptop.
Typical Applications
  • Convert your MacBook or Chromebook into a powerful and portable workstation.
  • Use the USB-C port on a laptop or tablet to send video to a VGA monitor, add a USB peripheral and charge your device.
  • Connect to a large screen for meetings, presentations or trade shows.

Travel with a Bus-Powered USB-C Multiport Docking Station

Because just one USB-C connection provides three different ports, you don’t need multiple docking station while on the go. This docking station is also bus-powered, so you don’t have to travel with the weight of a separate external power supply.

- With a footprint similar in size to a credit card, this portable docking station fits almost anywhere.

- Lightweight, streamlined design doesn’t add weight to your load.

- Built-in cable eliminates the chance of losing or forgetting the USB-C cord.

- Plug-and-play operation means you don’t need software or drivers.

Display High-Definition Video on a VGA Monitor

This docking station supports USB DisplayPort Alternate Mode (Alt Mode) for carrying high-definition video to a VGA monitor or projector. It supports video resolutions up to 1920 x 1080 at 60 Hz, including 1080p.

- Show the same video on your laptop and a second monitor.

- Use a second monitor as your primary screen.

- Extend video to a second monitor.

- Share video in a conference room, classroom or auditorium setting.

Connect a USB Peripheral

A USB-A port provides a place to connect a USB peripheral, like a flash drive or a USB mouse. Or, you can connect a printer with a USB cable when a wireless connection isn’t feasible. The docking station supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. It’s also backward compatible with previous USB generations and supports device charging.

Keep Ports Available While Your Laptop Charges

Limited USB-C ports can force you to choose between connecting a peripheral and charging your laptop’s battery. The USB-C Power Delivery (PD) port powers and charges your laptop without affecting the other connections. Your laptop’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 3A (60W).