Transform Your Laptop’s USB-C Port into a Multiport Workstation Wherever You Go

Newer tablets, laptops, Chromebook and MacBook notebooks and even desktop computers often have one or more USB-C (USB Type-C) ports, but come equipped with few others. Tripp Lite’s portable USB-C multiport hub/adapter expands the functionality of the USB-C (or Thunderbolt 3) port on your device and makes it compatible with your existing equipment. From a single USB-C port, you can:

  • Add multiple USB peripherals.
  • Connect to a Gigabit Ethernet network.
  • Charge additional devices like smartphones.

Product Features

  • USB Type-C Connector
  • Gigabit Ethernet Port
  • USB Type-A Ports
  • Compact Form Factor

Simplify Travel with a Bus-Powered, All-In-One USB-C Multiport Hub/Adapter

Because just one USB-C connection provides several different ports, you don’t need multiple adapters while on the go. This hub/adapter is also bus-powered, so you don’t have to travel with the weight of a separate external power supply.

- With a footprint similar in size to a credit card, it fits almost anywhere.

- Lightweight, streamlined design doesn’t add weight to your load.

- Built-in cable eliminates the chance of losing or forgetting the USB-C cord.

- Plug-and-play operation means you don’t need software or drivers.

Connect USB Peripherals

The USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps. They are also backward compatible with previous USB generations and support device charging.

Typical Applications

- Convert your MacBook or Chromebook into a powerful and portable workstation.

- Use the USB-C port on a laptop or tablet to add USB peripherals and connect to a Gigabit Ethernet network.

- Charge USB devices.