In mirror mode, you can display the same image on each monitor. In extended desktop mode, you can show your computer’s desktop on the connected monitors with a different window open on each monitor. You can work on multiple documents at the same time, or display notes or reference data on one screen while showing a video on a different screen. Another option is creating a video wall: combine the monitors in your setup so they act as one monitor (requires computer with a DisplayPort 1.2-compatible graphics card). You can arrange the monitors vertically or horizontally.
The B156-003-HD-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports UHD video resolutions up to 3840 x 2160 (4K x 2K) at 24/30 Hz. In video wall mode, it supports expanded resolutions, such as 5760 x 1080 in a horizontal 1 x 3 monitor configuration or 1920 x 3240 in a vertical 3 x 1 configuration. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio.
You can use the B156-003-HD-V2 with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in six-inch cable connects directly to a DisplayPort source. An external power supply is included to power the unit. LEDs indicate when the monitors are receiving a signal.
The B156-003-HD-V2 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
The B156-003-HD-V2 comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.